Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
Applications:
CAP FILM 100UF 10% 800VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM, 100UF, 800V 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:100µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Panel Mount; Height:40mm RoHS Compliant: Yes
| Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70190198 | 944U101K801AAM | 26R5160 |
| Product Name | CAPACITOR; POLYPROPYLENE FILM; CAP 100UF; VOL-RTG 800V | Film Capacitors | Capacitor Polypropylene Pp Film, 100Uf, 800V 10%; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Screw Terminal | ||
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 100 microF | 100 microF | 100 microF |