Cornell Dubilier Film Capacitors 942C20S47K-F

Description
CAP FILM 0.047UF 10% 2KVDC AXIAL
Datasheet
Description
CAP FILM 0.047UF 10% 2KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 942C20S47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
942C20S47K-F
Film Capacitors 942C20S47K-F
CAP FILM 0.047UF 10% 2KVDC AXIAL

CAP FILM 0.047UF 10% 2KVDC AXIAL

Supplier's Site Datasheet
Film Capacitor Pp; Dielectric Type Cornell Dubilier - 66K5452 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp; Dielectric Type Cornell Dubilier
66K5452
Film Capacitor Pp; Dielectric Type Cornell Dubilier 66K5452
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):500V; ESR:0.01ohm RoHS Compliant: Yes

FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):500V; ESR:0.01ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 942C20S47K-F 66K5452
Product Name Film Capacitors Film Capacitor Pp; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1943436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details