We offer a wide range of film snubber capacitors designed to protect switching devices from overvoltage. Our offering includes axial and radial configurations, as well as a full line of low inductance, direct-mount IGBT snubbers. All designs feature high dV/dt capability to meet the peak current demands of inverter switching.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C8P68K-F |
| Product Name | FILM, PAPER-FILM CAPACITORS, Power Film, DC Applications, Snubber Capacitors, Axial Snubber |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |
| Capacitance Range | 0.6800 microF |