Cornell Dubilier Capacitor Polypropylene Pp Film 0.22Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier 941C6P22K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):275V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):275V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.22Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier - 73K6453 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.22Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier
73K6453
Capacitor Polypropylene Pp Film 0.22Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier 73K6453
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):275V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):275V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73K6453
Product Name Capacitor Polypropylene Pp Film 0.22Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 2002-104MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers