Cornell Dubilier Capacitor Polypropylene Pp Film 0.15Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier 941C6P15K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):275V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):275V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.15Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier - 73K6452 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.15Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier
73K6452
Capacitor Polypropylene Pp Film 0.15Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier 73K6452
CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):275V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):275V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73K6452
Product Name Capacitor Polypropylene Pp Film 0.15Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 103MPR630K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers