ALUMINUM ELECTROLYTIC CAPACITOR, 0.68UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber
Film Capacitor, 941C Series, 0.68 F, 10%, PP (Polypropylene), 2 kV RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 79R7518 | 45X6222 |
| Product Name | Aluminum Electrolytic Capacitor, 0.68Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier | Film Capacitor, 941C Series, 0.68 F, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Double Metallized PP |