Cornell Dubilier Film Capacitors 940C8W2P2K-F

Description
CAP FILM 2.2UF 10% 850VDC AXIAL
Datasheet
Description
CAP FILM 2.2UF 10% 850VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C8W2P2K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C8W2P2K-F
Film Capacitors 940C8W2P2K-F
CAP FILM 2.2UF 10% 850VDC AXIAL

CAP FILM 2.2UF 10% 850VDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 2.2Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5418 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2.2Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5418
Capacitor Polypropylene Pp Film 2.2Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5418
CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 850V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):450V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 850V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):450V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 940C8W2P2K-F 66K5418
Product Name Film Capacitors Capacitor Polypropylene Pp Film 2.2Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers