Cornell Dubilier Film Capacitors 940C8P47K-F

Description
CAP FILM 0.47UF 10% 850VDC AXIAL
Datasheet
Description
CAP FILM 0.47UF 10% 850VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C8P47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C8P47K-F
Film Capacitors 940C8P47K-F
CAP FILM 0.47UF 10% 850VDC AXIAL

CAP FILM 0.47UF 10% 850VDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.47Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5413 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5413
Capacitor Polypropylene Pp Film 0.47Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5413
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 850V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):450V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 850V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):450V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 940C8P47K-F 66K5413
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.47Uf, 850V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers