CAP FILM 2UF 10% 600VDC AXIAL
CAPACITOR POLYPROPYLENE PP FILM 2UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 940C6W2K-F | 66K5407 |
| Product Name | Film Capacitors | Capacitor Polypropylene Pp Film 2Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Double Metallized PP |
| Capacitance Range | 2 microF | 2 microF |