CAPACITOR POLYPROPYLENE PP FILM 1UF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber
Film Capacitor, 940C Series, 1 F, 10%, PP (Polypropylene), 600 V RoHS Compliant: Yes
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
CAP FILM 1UF 10% 600VDC AXIAL
| Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 66K5405 | 45X6219 | 70190067 | 940C6W1K-F |
| Product Name | Capacitor Polypropylene Pp Film 1Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier | Film Capacitor, 940C Series, 1 F, 10%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier | CAPACITOR; FILM POLYPROPYLENE;CAP 1.00UF; AXIAL;VOL-RTG 600VDC; HIGH DV/DT;LOW E | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes |