Cornell Dubilier Film Capacitors 940C6P68K-F

Description
CAP FILM 0.68UF 10% 600VDC AXIAL
Datasheet
Description
CAP FILM 0.68UF 10% 600VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C6P68K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C6P68K-F
Film Capacitors 940C6P68K-F
CAP FILM 0.68UF 10% 600VDC AXIAL

CAP FILM 0.68UF 10% 600VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 0.68Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5404 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.68Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5404
Film Capacitor, 0.68Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5404
FILM CAPACITOR, 0.68uF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.68uF, 600V, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 940C6P68K-F 66K5404
Product Name Film Capacitors Film Capacitor, 0.68Uf, 600V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details