CAP FILM 0.1UF 10% 3KVDC AXIAL
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 3KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber
Film Capacitor, 940C Series, 0.1 F, 10%, PP (Polypropylene), 3 kV RoHS Compliant: Yes
| Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C30P1K-F | 70190068 | 66K5391 | 45X6216 |
| Product Name | Film Capacitors | CAPACITOR; FILM POLYPROPYLENE;CAP .1UF;AXIAL;VOL-RTG 3000VDC;HIGH DV/DT,LOW ESR | Capacitor Polypropylene Pp Film 0.1Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier | Film Capacitor, 940C Series, 0.1 F, 10%, Pp (Polypropylene), 3 Kv Rohs Compliant Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene | Double Metallized PP | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |