Cornell Dubilier Film Capacitors 940C30P15K-F

Description
CAP FILM 0.15UF 10% 3KVDC AXIAL
Datasheet
Description
CAP FILM 0.15UF 10% 3KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C30P15K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C30P15K-F
Film Capacitors 940C30P15K-F
CAP FILM 0.15UF 10% 3KVDC AXIAL

CAP FILM 0.15UF 10% 3KVDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.15Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.15Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5392
Capacitor Polypropylene Pp Film 0.15Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5392
CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 3KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 3KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; FILM POLYPROPYLENE;CAP .150UF; AXIAL;VOL-RTG 3000VDC;HIGH DV/DT,LOW E - 70190070 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; FILM POLYPROPYLENE;CAP .150UF; AXIAL;VOL-RTG 3000VDC;HIGH DV/DT,LOW E
70190070
CAPACITOR; FILM POLYPROPYLENE;CAP .150UF; AXIAL;VOL-RTG 3000VDC;HIGH DV/DT,LOW E 70190070
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C

Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

  • Capacitance Range: 0.01 to 4.7 μF
  • Tolerance: ±10%
  • Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz)
  • Operating Temperature: –55°C to 105°C
Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 940C30P15K-F 66K5392 70190070
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.15Uf, 3Kv, 10%, Axial; Dielectric Type Cornell Dubilier CAPACITOR; FILM POLYPROPYLENE;CAP .150UF; AXIAL;VOL-RTG 3000VDC;HIGH DV/DT,LOW E
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP Polypropylene
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Film Capacitors - 1725742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details