Cornell Dubilier Film Capacitors 940C20S47K-F

Description
CAP FILM 0.047UF 10% 2KVDC AXIAL
Datasheet
Description
CAP FILM 0.047UF 10% 2KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C20S47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C20S47K-F
Film Capacitors 940C20S47K-F
CAP FILM 0.047UF 10% 2KVDC AXIAL

CAP FILM 0.047UF 10% 2KVDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.047Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5388 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5388
Capacitor Polypropylene Pp Film 0.047Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5388
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):630V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 940C20S47K-F 66K5388
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.047Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers