Cornell Dubilier Film Capacitors 940C20P47K-F

Description
CAP FILM 0.47UF 10% 2KVDC AXIAL
Datasheet
Description
CAP FILM 0.47UF 10% 2KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C20P47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C20P47K-F
Film Capacitors 940C20P47K-F
CAP FILM 0.47UF 10% 2KVDC AXIAL

CAP FILM 0.47UF 10% 2KVDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.47Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5383 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5383
Capacitor Polypropylene Pp Film 0.47Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5383
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):630V RoHS Compliant: Yes

Supplier's Site
Capacitor, Polypropylene Film, High dV/dt, 2000v, .47uf, LEAD FREE - 70189452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Polypropylene Film, High dV/dt, 2000v, .47uf, LEAD FREE
70189452
Capacitor, Polypropylene Film, High dV/dt, 2000v, .47uf, LEAD FREE 70189452
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C

Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

  • Capacitance Range: 0.01 to 4.7 μF
  • Tolerance: ±10%
  • Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz)
  • Operating Temperature: –55°C to 105°C
Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 940C20P47K-F 66K5383 70189452
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.47Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier Capacitor, Polypropylene Film, High dV/dt, 2000v, .47uf, LEAD FREE
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP Polypropylene
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details