Cornell Dubilier Film Capacitors 940C20P33K-F

Description
CAP FILM 0.33UF 10% 2KVDC AXIAL
Datasheet
Description
CAP FILM 0.33UF 10% 2KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C20P33K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C20P33K-F
Film Capacitors 940C20P33K-F
CAP FILM 0.33UF 10% 2KVDC AXIAL

CAP FILM 0.33UF 10% 2KVDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.33Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5382 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.33Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5382
Capacitor Polypropylene Pp Film 0.33Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5382
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):630V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 940C20P33K-F 66K5382
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.33Uf, 2Kv, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers