Cornell Dubilier Film Capacitors 940C16W1P5K-F

Description
CAP FILM 1.5UF 10% 1.6KVDC AXIAL
Datasheet
Description
CAP FILM 1.5UF 10% 1.6KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C16W1P5K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C16W1P5K-F
Film Capacitors 940C16W1P5K-F
CAP FILM 1.5UF 10% 1.6KVDC AXIAL

CAP FILM 1.5UF 10% 1.6KVDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 1.5Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1.5Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5378
Capacitor Polypropylene Pp Film 1.5Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5378
CAPACITOR POLYPROPYLENE PP FILM 1.5UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1.5UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 940C16W1P5K-F 66K5378
Product Name Film Capacitors Capacitor Polypropylene Pp Film 1.5Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers