Cornell Dubilier Capacitor Polypropylene Pp Film 0.1Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier 940C16P1K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.1Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5371 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5371
Capacitor Polypropylene Pp Film 0.1Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5371
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1.6KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):630V RoHS Compliant: Yes

Supplier's Site
Capacitor, Polypropylene Film, High dV/dt, 1600Vdc, 0.1uF, LEAD FREE - 70189443 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Polypropylene Film, High dV/dt, 1600Vdc, 0.1uF, LEAD FREE
70189443
Capacitor, Polypropylene Film, High dV/dt, 1600Vdc, 0.1uF, LEAD FREE 70189443
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C

Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

  • Capacitance Range: 0.01 to 4.7 μF
  • Tolerance: ±10%
  • Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz)
  • Operating Temperature: –55°C to 105°C
Supplier's Site
Film Capacitors - 940C16P1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C16P1K-F
Film Capacitors 940C16P1K-F
CAP FILM 0.1UF 10% 1.6KVDC AXIAL

CAP FILM 0.1UF 10% 1.6KVDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 66K5371 70189443 940C16P1K-F
Product Name Capacitor Polypropylene Pp Film 0.1Uf, 1.6Kv, 10%, Axial; Dielectric Type Cornell Dubilier Capacitor, Polypropylene Film, High dV/dt, 1600Vdc, 0.1uF, LEAD FREE Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers