Cornell Dubilier Capacitor Polypropylene Pp Film 0.33Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier 940C12P33K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.33Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5366 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.33Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5366
Capacitor Polypropylene Pp Film 0.33Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5366
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 940C12P33K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C12P33K-F
Film Capacitors 940C12P33K-F
CAP FILM 0.33UF 1.2KVDC AXIAL

CAP FILM 0.33UF 1.2KVDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K5366 940C12P33K-F
Product Name Capacitor Polypropylene Pp Film 0.33Uf, 1.2Kv, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details