Cornell Dubilier Film Capacitors 940C10P22K-F

Description
CAP FILM 0.22UF 10% 1KVDC AXIAL
Datasheet
Description
CAP FILM 0.22UF 10% 1KVDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 940C10P22K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
940C10P22K-F
Film Capacitors 940C10P22K-F
CAP FILM 0.22UF 10% 1KVDC AXIAL

CAP FILM 0.22UF 10% 1KVDC AXIAL

Supplier's Site Datasheet
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 1000VDC,0.22UF - 70189516 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 1000VDC,0.22UF
70189516
CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 1000VDC,0.22UF 70189516
Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance Range: 0.01 to 4.7 μF Tolerance: ±10% Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz) Operating Temperature: –55°C to 105°C

Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

  • Capacitance Range: 0.01 to 4.7 μF
  • Tolerance: ±10%
  • Voltage Range: 600 to 3000 VDC (275 to 750 VAC, 60 Hz)
  • Operating Temperature: –55°C to 105°C
Supplier's Site
Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5356 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier
66K5356
Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier 66K5356
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 1KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 1KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 940C10P22K-F 70189516 66K5356
Product Name Film Capacitors CAPACITOR, POLYPROPYLENE FILM, HIGH DV/DT, 1000VDC,0.22UF Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene Double Metallized PP
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details