The Capacitor Polypropylene PP Film 5µF, 100V, 10%, Axial (part number 66K5343) is designed for high-frequency filtering applications, particularly in switching power supplies operating in the 20-100 kHz range. It features a capacitance of 5µF with a tolerance of ±10% and is rated for a maximum DC voltage of 100V and an AC voltage of 70V. The capacitor is constructed with a metallized polypropylene dielectric, which provides low equivalent series resistance (ESR) and high current handling capabilities. The operating temperature range for this capacitor is from -55°C to 105°C, with full rated voltage at 85°C and a derating to 50% at 105°C. It has an insulation resistance of 200,000 MΩ x µF and can withstand a test voltage of 200% of the rated DC voltage for 60 seconds. The capacitor is UL recognized for construction under UL File Number E128034(N), ensuring compliance with safety standards. This component is suitable for applications requiring reliable performance in demanding environments, making it a viable choice for engineers looking for high-quality capacitors in their designs.
capacitor, Polypropylene Metallized, 5uf, 100vdc, LEAD FREE
CAPACITOR POLYPROPYLENE PP FILM 5UF, 100V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:5µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 5UF 10% 100VDC AXIAL
| Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70189451 | 66K5343 | 935C1W5K-F |
| Product Name | capacitor, Polypropylene Metallized, 5uf, 100vdc, LEAD FREE | Capacitor Polypropylene Pp Film 5Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |
| Lead Style | Axial |