Cornell Dubilier Film Capacitors 935C1W2K-F

Description
CAP FILM 2UF 10% 100VDC AXIAL
Datasheet
Description
CAP FILM 2UF 10% 100VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 935C1W2K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
935C1W2K-F
Film Capacitors 935C1W2K-F
CAP FILM 2UF 10% 100VDC AXIAL

CAP FILM 2UF 10% 100VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 2Uf, 100V; Dielectric Type Cornell Dubilier - 53K6103 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2Uf, 100V; Dielectric Type Cornell Dubilier
53K6103
Film Capacitor, 2Uf, 100V; Dielectric Type Cornell Dubilier 53K6103
FILM CAPACITOR, 2UF, 100V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR, 2UF, 100V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 935C1W2K-F 53K6103
Product Name Film Capacitors Film Capacitor, 2Uf, 100V; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1833183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PSB102K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details