CAP FILM 2UF 10% 400VDC AXIAL
FILM CAPACITOR PP 2UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 930C4W2K-F | 66K5316 |
| Product Name | Film Capacitors | Film Capacitor Pp 2Uf; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 2 microF | 2 microF |