Cornell Dubilier Film Capacitor Pp; Dielectric Type Cornell Dubilier 930C4P56K-F

Description
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes
Description
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp; Dielectric Type Cornell Dubilier - 66K5305 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp; Dielectric Type Cornell Dubilier
66K5305
Film Capacitor Pp; Dielectric Type Cornell Dubilier 66K5305
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5305
Product Name Film Capacitor Pp; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers