FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K5300 |
| Product Name | Film Capacitor Pp; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC PinRoHS Compliant: Yes |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Metallized PP |