Cornell Dubilier Film Capacitor Pp 8.2Uf; Dielectric Type Cornell Dubilier 930C2W8P2K-F

Description
FILM CAPACITOR PP 8.2UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:8.2µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Description
FILM CAPACITOR PP 8.2UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:8.2µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 8.2Uf; Dielectric Type Cornell Dubilier - 66K5296 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 8.2Uf; Dielectric Type Cornell Dubilier
66K5296
Film Capacitor Pp 8.2Uf; Dielectric Type Cornell Dubilier 66K5296
FILM CAPACITOR PP 8.2UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:8.2µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 8.2UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:8.2µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5296
Product Name Film Capacitor Pp 8.2Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 1572-1641-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers