Cornell Dubilier Film Capacitor Pp 6Uf; Dielectric Type Cornell Dubilier 930C2W6K-F

Description
FILM CAPACITOR PP 6UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Description
FILM CAPACITOR PP 6UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 6Uf; Dielectric Type Cornell Dubilier - 66K5293 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 6Uf; Dielectric Type Cornell Dubilier
66K5293
Film Capacitor Pp 6Uf; Dielectric Type Cornell Dubilier 66K5293
FILM CAPACITOR PP 6UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 6UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5293
Product Name Film Capacitor Pp 6Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details