Cornell Dubilier Film Capacitor Pp 3Uf; Dielectric Type Cornell Dubilier 930C2W3K-F

Description
FILM CAPACITOR PP 3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP 3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 3Uf; Dielectric Type Cornell Dubilier - 66K5286 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 3Uf; Dielectric Type Cornell Dubilier
66K5286
Film Capacitor Pp 3Uf; Dielectric Type Cornell Dubilier 66K5286
FILM CAPACITOR PP 3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 930C2W3K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
930C2W3K-F
Film Capacitors 930C2W3K-F
CAP FILM 3UF 10% 250VDC AXIAL

CAP FILM 3UF 10% 250VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K5286 930C2W3K-F
Product Name Film Capacitor Pp 3Uf; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17CF0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers