Cornell Dubilier Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier 930C2W2P7K-F

Description
FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
Description
FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier - 66K5285 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier
66K5285
Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier 66K5285
FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 2.7UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5285
Product Name Film Capacitor Pp 2.7Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers