Cornell Dubilier Film Capacitors 930C2W1K-F

Description
CAP FILM 1UF 10% 250VDC AXIAL
Datasheet
Description
CAP FILM 1UF 10% 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 930C2W1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
930C2W1K-F
Film Capacitors 930C2W1K-F
CAP FILM 1UF 10% 250VDC AXIAL

CAP FILM 1UF 10% 250VDC AXIAL

Supplier's Site Datasheet
Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier - 66K5279 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier
66K5279
Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier 66K5279
FILM CAPACITOR PP 1UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP 1UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):175V; Voltage(DC):250V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 930C2W1K-F 66K5279
Product Name Film Capacitors Film Capacitor Pp 1Uf; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers