Cornell Dubilier Film Capacitor Pp 3Uf; Dielectric Type Cornell Dubilier 930C1W3K-F

Description
FILM CAPACITOR PP 3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes
Description
FILM CAPACITOR PP 3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp 3Uf; Dielectric Type Cornell Dubilier - 66K5256 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp 3Uf; Dielectric Type Cornell Dubilier
66K5256
Film Capacitor Pp 3Uf; Dielectric Type Cornell Dubilier 66K5256
FILM CAPACITOR PP 3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP 3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5256
Product Name Film Capacitor Pp 3Uf; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers