Cornell Dubilier Film Capacitor Pp; Dielectric Type Cornell Dubilier 930C1P33K-F

Description
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Description
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp; Dielectric Type Cornell Dubilier - 66K5242 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp; Dielectric Type Cornell Dubilier
66K5242
Film Capacitor Pp; Dielectric Type Cornell Dubilier 66K5242
FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR PP; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):70V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5242
Product Name Film Capacitor Pp; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 105MWR152KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 1913020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details