Cornell Dubilier RADIAL LEAD ALUMINUM POLYMER CAPACITORS 827AVG016MFBJ

Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet
Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
827AVG016MFBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS 827AVG016MFBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS

RADIAL LEAD ALUMINUM POLYMER CAPACITORS

Aluminum - Polymer Capacitors - 827AVG016MFBJ - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
827AVG016MFBJ
Aluminum - Polymer Capacitors 827AVG016MFBJ
CAP ALUM POLY 820UF 20% 16V T/H

CAP ALUM POLY 820UF 20% 16V T/H

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 820Uf, 16V, Radial; Capacitance Illinois Capacitor - 68X0974 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 820Uf, 16V, Radial; Capacitance Illinois Capacitor
68X0974
Aluminum Electrolytic Capacitor, 820Uf, 16V, Radial; Capacitance Illinois Capacitor 68X0974
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 16V, RADIAL; Capacitance:820µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.2426ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 16V, RADIAL; Capacitance:820µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.2426ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 827AVG016MFBJ 827AVG016MFBJ 68X0974
Product Name RADIAL LEAD ALUMINUM POLYMER CAPACITORS Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 820Uf, 16V, Radial; Capacitance Illinois Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF 820 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers