Cornell Dubilier Capacitor Alum Elec, 500Uf, 330V; Capacitance Cornell Dubilier 7P501V330K032

Description
CAPACITOR ALUM ELEC, 500UF, 330V; Capacitance:500µF; Voltage(DC):330V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 500UF, 330V; Capacitance:500µF; Voltage(DC):330V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 500Uf, 330V; Capacitance Cornell Dubilier - 97H9354 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 500Uf, 330V; Capacitance Cornell Dubilier
97H9354
Capacitor Alum Elec, 500Uf, 330V; Capacitance Cornell Dubilier 97H9354
CAPACITOR ALUM ELEC, 500UF, 330V; Capacitance:500µF; Voltage(DC):330V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 500UF, 330V; Capacitance:500µF; Voltage(DC):330V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97H9354
Product Name Capacitor Alum Elec, 500Uf, 330V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers