Cornell Dubilier Photoflash Cornell Dubilier 7P351V330K022L

Description
PHOTOFLASH
Description
PHOTOFLASH

Suppliers

Company
Product
Description
Supplier Links
Photoflash Cornell Dubilier - 71AC3943 - Newark, An Avnet Company
Chicago, IL, United States
Photoflash Cornell Dubilier
71AC3943
Photoflash Cornell Dubilier 71AC3943
PHOTOFLASH

PHOTOFLASH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 71AC3943
Product Name Photoflash Cornell Dubilier
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX1018 Photomicrosensor (Transmissive) - EE-SX1018 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Receiver - SOEG-E-M18-NA-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers