Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 688LBB035M2BE

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
688LBB035M2BE
SNAP-IN/ SNAP MOUNT Capacitors 688LBB035M2BE
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor, 6300Uf, 35V, 20%, Snap In; Capacitance Illinois Capacitor - 82K8193 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6300Uf, 35V, 20%, Snap In; Capacitance Illinois Capacitor
82K8193
Aluminum Electrolytic Capacitor, 6300Uf, 35V, 20%, Snap In; Capacitance Illinois Capacitor 82K8193
ALUMINUM ELECTROLYTIC CAPACITOR, 6300UF, 35V, 20%, SNAP IN; Capacitance:6800µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:20000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6300UF, 35V, 20%, SNAP IN; Capacitance:6800µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:20000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - 688LBB035M2BE - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
688LBB035M2BE
Aluminum Electrolytic Capacitors 688LBB035M2BE
CAP ALUM 6800UF 20% 35V SNAP

CAP ALUM 6800UF 20% 35V SNAP

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 688LBB035M2BE 82K8193 688LBB035M2BE
Product Name SNAP-IN/ SNAP MOUNT Capacitors Aluminum Electrolytic Capacitor, 6300Uf, 35V, 20%, Snap In; Capacitance Illinois Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers