Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 688LBA035M2CD

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
688LBA035M2CD
SNAP-IN/ SNAP MOUNT Capacitors 688LBA035M2CD
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Cap, Alu Elec, 6800Uf, 35V, Snap-In; Capacitance Illinois Capacitor - 84M5345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 6800Uf, 35V, Snap-In; Capacitance Illinois Capacitor
84M5345
Cap, Alu Elec, 6800Uf, 35V, Snap-In; Capacitance Illinois Capacitor 84M5345
CAP, ALU ELEC, 6800UF, 35V, SNAP-IN; Capacitance:6800µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LBA Series RoHS Compliant: Yes

CAP, ALU ELEC, 6800UF, 35V, SNAP-IN; Capacitance:6800µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:LBA Series RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 6800UF, 35V, 25X30 DXL
70112268
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 6800UF, 35V, 25X30 DXL 70112268
LBA Series - For all general purpose high CV applications. High Ripple Currents Ratings Rugged Design Large Case Size Selection Capacitance Range: 47μF to 47,000μF Voltage range: 10 WVDC to 500 WVDC Solvent Tolerant End Seal Standard

LBA Series - For all general purpose high CV applications.

  • High Ripple Currents Ratings
  • Rugged Design
  • Large Case Size Selection
  • Capacitance Range: 47μF to 47,000μF
  • Voltage range: 10 WVDC to 500 WVDC
  • Solvent Tolerant End Seal Standard
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 688LBA035M2CD 84M5345 70112268
Product Name SNAP-IN/ SNAP MOUNT Capacitors Cap, Alu Elec, 6800Uf, 35V, Snap-In; Capacitance Illinois Capacitor CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 6800UF, 35V, 25X30 DXL
Configuration / Form Factor Snap-In Snap Mount
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers