Cornell Dubilier RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 687KXM035M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors
687KXM035M
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 687KXM035M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Capacitor, Al Electrolytic;680uF;35VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;44VDC - 70111849 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;680uF;35VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;44VDC
70111849
Capacitor, Al Electrolytic;680uF;35VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;44VDC 70111849
+105°C High Frequency Low Impedance Radial Lead Aluminum Electrolytic Capacitor, 680 μF Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Frequen

+105°C High Frequency Low Impedance Radial Lead Aluminum Electrolytic Capacitor, 680 μF

  • Temperature Range: –40°C to +105°C
  • Working Voltage: 10 to 50 VDC
  • Load Life: 2000 to 5000 Hours
  • High Frequen
Supplier's Site
Aluminum Electrolytic Capacitor 680Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor - 69K8267 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 680Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor
69K8267
Aluminum Electrolytic Capacitor 680Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor 69K8267
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 35V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 35V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 687KXM035M 70111849 69K8267
Product Name RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors Capacitor, Al Electrolytic;680uF;35VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;44VDC Aluminum Electrolytic Capacitor 680Uf, 35V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers