RADIAL LEAD ALUMINUM POLYMER CAPACITORS
CAP ALUM POLY 680UF 20% 25V T/H
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 25V, RADIAL; Capacitance:680µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.2926ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 687AVG025MGBJ | 687AVG025MGBJ | 68X0946 |
| Product Name | RADIAL LEAD ALUMINUM POLYMER CAPACITORS | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 680Uf, 25V, Radial; Capacitance Illinois Capacitor |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | |
| Configuration / Form Factor | Leaded Capacitor |