Illinois Capacitor Capacitor, Al Electrolytic;68uF;450VDC;+/-20%;Radial;18.0mmDia.;35.0mmL;500VDC 686TXK450M

Description
A+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 68 uF, 450 WVDC Temperature Range: –40°C to +105°C Working Voltage: 160 to 450 VDC Load Life: 5000 Hours High Frequency High Voltage
Description
A+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 68 uF, 450 WVDC Temperature Range: –40°C to +105°C Working Voltage: 160 to 450 VDC Load Life: 5000 Hours High Frequency High Voltage

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;68uF;450VDC;+/-20%;Radial;18.0mmDia.;35.0mmL;500VDC - 70111872 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;68uF;450VDC;+/-20%;Radial;18.0mmDia.;35.0mmL;500VDC
70111872
Capacitor, Al Electrolytic;68uF;450VDC;+/-20%;Radial;18.0mmDia.;35.0mmL;500VDC 70111872
A+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 68 uF, 450 WVDC Temperature Range: –40°C to +105°C Working Voltage: 160 to 450 VDC Load Life: 5000 Hours High Frequency High Voltage

A+105°C High Frequency Low Impedance Radial Leaded Aluminum Electrolytic Capacitor, 68 uF, 450 WVDC

  • Temperature Range: –40°C to +105°C
  • Working Voltage: 160 to 450 VDC
  • Load Life: 5000 Hours
  • High Frequency
  • High Voltage
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70111872
Product Name Capacitor, Al Electrolytic;68uF;450VDC;+/-20%;Radial;18.0mmDia.;35.0mmL;500VDC
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers