Illinois Capacitor Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Radial; Capacitance Illinois Capacitor 686CKR100M

Description
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 100V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 100V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Radial; Capacitance Illinois Capacitor - 02P5297 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Radial; Capacitance Illinois Capacitor
02P5297
Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Radial; Capacitance Illinois Capacitor 02P5297
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 100V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 100V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02P5297
Product Name Aluminum Electrolytic Capacitor 68Uf, 100V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details