Cornell Dubilier Capacitor Polyester Film, 6800Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor 682MWS103KT

Description
CAPACITOR POLYESTER FILM, 6800PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 6800PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 6800Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6782 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 6800Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor
30K6782
Capacitor Polyester Film, 6800Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor 30K6782
CAPACITOR POLYESTER FILM, 6800PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 6800PF, 10000V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30K6782
Product Name Capacitor Polyester Film, 6800Pf, 10000V, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF240K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details