Cornell Dubilier Capacitor Alum Elec, 9000Uf, 400V; Capacitance Cornell Dubilier 550C902T400DG2D

Description
CAPACITOR ALUM ELEC, 9000UF, 400V; Capacitance:9000µF; Polarity:Polar; Product Range:550C Series; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Body Diameter:76.2mm; Body Height:219.1mm; Filter Terminals:Screw RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 9000UF, 400V; Capacitance:9000µF; Polarity:Polar; Product Range:550C Series; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Body Diameter:76.2mm; Body Height:219.1mm; Filter Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 9000Uf, 400V; Capacitance Cornell Dubilier - 17M9474 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 9000Uf, 400V; Capacitance Cornell Dubilier
17M9474
Capacitor Alum Elec, 9000Uf, 400V; Capacitance Cornell Dubilier 17M9474
CAPACITOR ALUM ELEC, 9000UF, 400V; Capacitance:9000µF; Polarity:Polar; Product Range:550C Series; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Body Diameter:76.2mm; Body Height:219.1mm; Filter Terminals:Screw RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 9000UF, 400V; Capacitance:9000µF; Polarity:Polar; Product Range:550C Series; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Body Diameter:76.2mm; Body Height:219.1mm; Filter Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17M9474
Product Name Capacitor Alum Elec, 9000Uf, 400V; Capacitance Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details