Cornell Dubilier Aluminum Electrolytic Capacitor, 4400Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier 550C442T450FE2D

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4400UF, 450V, +50%,-10%,SCREW; Capacitance:4400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4400UF, 450V, +50%,-10%,SCREW; Capacitance:4400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4400Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier - 57K2250 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4400Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier
57K2250
Aluminum Electrolytic Capacitor, 4400Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier 57K2250
ALUMINUM ELECTROLYTIC CAPACITOR, 4400UF, 450V, +50%,-10%,SCREW; Capacitance:4400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4400UF, 450V, +50%,-10%,SCREW; Capacitance:4400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57K2250
Product Name Aluminum Electrolytic Capacitor, 4400Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers