Cornell Dubilier Capacitor Alum Elec, 360Uf, 450V; Capacitance Cornell Dubilier 550C361T450AJ2B

Description
CAPACITOR ALUM ELEC, 360UF, 450V; Capacitance:360µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:550C Series RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 360UF, 450V; Capacitance:360µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:550C Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 360Uf, 450V; Capacitance Cornell Dubilier - 04M5239 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 360Uf, 450V; Capacitance Cornell Dubilier
04M5239
Capacitor Alum Elec, 360Uf, 450V; Capacitance Cornell Dubilier 04M5239
CAPACITOR ALUM ELEC, 360UF, 450V; Capacitance:360µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:550C Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 360UF, 450V; Capacitance:360µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:550C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 04M5239
Product Name Capacitor Alum Elec, 360Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details