The Electrolytic Capacitor, Screw, 550C Series, part number 45X6146, has a capacitance of 2900 µF with a tolerance of +50% and -10%. It is rated for a maximum voltage of 250 V and features a low equivalent series resistance (ESR) of 0.0374 ohms. This capacitor operates within a temperature range of -40 °C to +105 °C and is designed for high ripple applications, making it suitable for inverter-grade use. The expected endurance life is 10,000 hours at full load and 105 °C, with a shelf life of 500 hours at the same temperature. The product is RoHS compliant, ensuring it meets environmental standards. The 550C series is noted for its extended ripple capability and is ideal for motor drive and other long-life applications.
Electrolytic Capacitor, Screw, 550C Series, 2900 F, +50%, -10%, 250 V, 50.8 mm, 0.0374 ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 45X6146 |
| Product Name | Electrolytic Capacitor, Screw, 550C Series, 2900 F, +50%, -10%, 250 V, 50.8 Mm, 0.0374 Ohm Rohs Compliant Cornell Dubilier |
| Capacitance Type | Fixed |