Cornell Dubilier Cap, 2200Μf, 450V, Alu Elec; Capacitance Cornell Dubilier 550C222M450CC5F

Description
CAP, 2200µF, 450V, ALU ELEC; Capacitance:2200µF; Voltage Rating:450V; Product Range:550C Series; Lifetime @ Temperature:10000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead RoHS Compliant: Yes
Description
CAP, 2200µF, 450V, ALU ELEC; Capacitance:2200µF; Voltage Rating:450V; Product Range:550C Series; Lifetime @ Temperature:10000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Μf, 450V, Alu Elec; Capacitance Cornell Dubilier - 50AH1579 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 450V, Alu Elec; Capacitance Cornell Dubilier
50AH1579
Cap, 2200Μf, 450V, Alu Elec; Capacitance Cornell Dubilier 50AH1579
CAP, 2200µF, 450V, ALU ELEC; Capacitance:2200µF; Voltage Rating:450V; Product Range:550C Series; Lifetime @ Temperature:10000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead RoHS Compliant: Yes

CAP, 2200µF, 450V, ALU ELEC; Capacitance:2200µF; Voltage Rating:450V; Product Range:550C Series; Lifetime @ Temperature:10000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:63.5mm; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50AH1579
Product Name Cap, 2200Μf, 450V, Alu Elec; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details