Cornell Dubilier Capacitor Alum Elec, 11000Uf, 400V; Capacitance Cornell Dubilier 550C113T400FG2D

Description
CAPACITOR ALUM ELEC, 11000UF, 400V; Capacitance:11000µF; Polarity:Polar; Product Range:550C Series; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Body Diameter:88.9mm; Body Height:219.1mm; Filter Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 11000UF, 400V; Capacitance:11000µF; Polarity:Polar; Product Range:550C Series; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Body Diameter:88.9mm; Body Height:219.1mm; Filter Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 11000Uf, 400V; Capacitance Cornell Dubilier - 82K8984 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 11000Uf, 400V; Capacitance Cornell Dubilier
82K8984
Capacitor Alum Elec, 11000Uf, 400V; Capacitance Cornell Dubilier 82K8984
CAPACITOR ALUM ELEC, 11000UF, 400V; Capacitance:11000µF; Polarity:Polar; Product Range:550C Series; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Body Diameter:88.9mm; Body Height:219.1mm; Filter Terminals:Screw RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 11000UF, 400V; Capacitance:11000µF; Polarity:Polar; Product Range:550C Series; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Body Diameter:88.9mm; Body Height:219.1mm; Filter Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 82K8984
Product Name Capacitor Alum Elec, 11000Uf, 400V; Capacitance Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details