Cornell Dubilier Electrolytic Capacitor, Screw, 550C Series, 1000 F, +50%, -10%, 400 V, 50.8 Mm, 0.0942 Ohm Rohs Compliant Cornell Dubilier 550C102T400BJ2B

Description
Electrolytic Capacitor, Screw, 550C Series, 1000 F, +50%, -10%, 400 V, 50.8 mm, 0.0942 ohm RoHS Compliant: Yes
Datasheet
Description
Electrolytic Capacitor, Screw, 550C Series, 1000 F, +50%, -10%, 400 V, 50.8 mm, 0.0942 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrolytic Capacitor, Screw, 550C Series, 1000 F, +50%, -10%, 400 V, 50.8 Mm, 0.0942 Ohm Rohs Compliant Cornell Dubilier - 45X6145 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 550C Series, 1000 F, +50%, -10%, 400 V, 50.8 Mm, 0.0942 Ohm Rohs Compliant Cornell Dubilier
45X6145
Electrolytic Capacitor, Screw, 550C Series, 1000 F, +50%, -10%, 400 V, 50.8 Mm, 0.0942 Ohm Rohs Compliant Cornell Dubilier 45X6145
Electrolytic Capacitor, Screw, 550C Series, 1000 F, +50%, -10%, 400 V, 50.8 mm, 0.0942 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 550C Series, 1000 F, +50%, -10%, 400 V, 50.8 mm, 0.0942 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45X6145
Product Name Electrolytic Capacitor, Screw, 550C Series, 1000 F, +50%, -10%, 400 V, 50.8 Mm, 0.0942 Ohm Rohs Compliant Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details