Cornell Dubilier Aluminum Electrolytic Capacitor 11000Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier 520C113T450FG2DP

Description
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 450V, +50%,-10%,SCREW; Capacitance:11000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; ESR:9.1ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 450V, +50%,-10%,SCREW; Capacitance:11000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; ESR:9.1ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 11000Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier - 07H9980 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 11000Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier
07H9980
Aluminum Electrolytic Capacitor 11000Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier 07H9980
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 450V, +50%,-10%,SCREW; Capacitance:11000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; ESR:9.1ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 450V, +50%,-10%,SCREW; Capacitance:11000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; ESR:9.1ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07H9980
Product Name Aluminum Electrolytic Capacitor 11000Uf, 450V, +50%,-10%,screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 11000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details